Vishay Precision Group Pin Photodiode, 950Nm, 20Deg, T1; No. Of Pins Vishay TEFD4300

Description
PIN PHOTODIODE, 950NM, 20DEG, T1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:20°; Dark Current:150pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, 950NM, 20DEG, T1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:20°; Dark Current:150pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, 950Nm, 20Deg, T1; No. Of Pins Vishay - 82T8676 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 950Nm, 20Deg, T1; No. Of Pins Vishay
82T8676
Pin Photodiode, 950Nm, 20Deg, T1; No. Of Pins Vishay 82T8676
PIN PHOTODIODE, 950NM, 20DEG, T1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:20°; Dark Current:150pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

PIN PHOTODIODE, 950NM, 20DEG, T1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:20°; Dark Current:150pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Photodiode, 950Nm, 3Mm,; No. Of Pins Vishay - 48W3490 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 950Nm, 3Mm,; No. Of Pins Vishay
48W3490
Photodiode, 950Nm, 3Mm,; No. Of Pins Vishay 48W3490
PHOTODIODE, 950NM, 3MM,; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:20°; Dark Current:150pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PHOTODIODE, 950NM, 3MM,; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:20°; Dark Current:150pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 82T8676 48W3490
Product Name Pin Photodiode, 950Nm, 20Deg, T1; No. Of Pins Vishay Photodiode, 950Nm, 3Mm,; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TP902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details