Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEFD4300 TEFD4300

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266712-TEFD4300 Packaging: Bulk Mounting Style: Through Hole Response Time: 100ns Diode Type: PIN Viewing Angle: 40° Wavelength: 950nm Spectral Range: 350nm ~ 1120nm Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial Voltage - DC Reverse (Vr) (Maximum): 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current - Dark: 150pA
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266712-TEFD4300 Packaging: Bulk Mounting Style: Through Hole Response Time: 100ns Diode Type: PIN Viewing Angle: 40° Wavelength: 950nm Spectral Range: 350nm ~ 1120nm Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial Voltage - DC Reverse (Vr) (Maximum): 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current - Dark: 150pA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEFD4300 - 1266712-TEFD4300 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEFD4300
1266712-TEFD4300
Optical Sensors - Optical Sensors - Photodiodes - TEFD4300 1266712-TEFD4300
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266712-TEFD4300 Packaging: Bulk Mounting Style: Through Hole Response Time: 100ns Diode Type: PIN Viewing Angle: 40° Wavelength: 950nm Spectral Range: 350nm ~ 1120nm Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial Voltage - DC Reverse (Vr) (Maximum): 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current - Dark: 150pA

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1266712-TEFD4300
Packaging: Bulk
Mounting Style: Through Hole
Response Time: 100ns
Diode Type: PIN
Viewing Angle: 40°
Wavelength: 950nm
Spectral Range: 350nm ~ 1120nm
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Radial
Voltage - DC Reverse (Vr) (Maximum): 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current - Dark: 150pA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1266712-TEFD4300
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEFD4300
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20SITLX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
Line sensors, For spectrophotometry - S3924-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details