Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TE1508.1-E3

Description
15µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-TE1508.1-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-TE1508.1-E3-ND
Aluminum Electrolytic Capacitors 718-TE1508.1-E3-ND
15µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

15µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
15uF 150V Capacitor
58-TE1508.1-E3
15uF 150V Capacitor 58-TE1508.1-E3
Cap Aluminum Lytic 15uF 150V -10% to 50% (9 X 32mm) Axial 2000h 105°C Product overview: TE1508.1-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1508.1-E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 15uF 150V -10% to 50% (9 X 32mm) Axial 2000h 105°C Product overview: TE1508.1-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1508.1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1508.1-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1508.1-E3
Capacitors - Aluminum Electrolytic Capacitors TE1508.1-E3
CAP ALUM 15UF 150V AXIAL

CAP ALUM 15UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TE1508.1-E3-ND 58-TE1508.1-E3 TE1508.1-E3
Product Name Aluminum Electrolytic Capacitors 15uF 150V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) ? to 105 C (? to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details