Vishay Precision Group 2UF 100V Capacitor TE1401

Description
CAP ALUM 2UF 100V AXIAL Product overview: TE1401 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 2UF 100V AXIAL Product overview: TE1401 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2UF 100V Capacitor
58-TE1401
2UF 100V Capacitor 58-TE1401
CAP ALUM 2UF 100V AXIAL Product overview: TE1401 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1401 can be used for catalog matching and distributor lookup.

CAP ALUM 2UF 100V AXIAL Product overview: TE1401 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TE1401-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1401-ND
Aluminum Electrolytic Capacitors TE1401-ND
2µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

2µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1401 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1401
Capacitors - Aluminum Electrolytic Capacitors TE1401
CAP ALUM 2UF 100V AXIAL

CAP ALUM 2UF 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 2Uf, 100V, +75, -10%, Axial; Capacitance Vishay - 18F867 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2Uf, 100V, +75, -10%, Axial; Capacitance Vishay
18F867
Aluminum Electrolytic Capacitor 2Uf, 100V, +75, -10%, Axial; Capacitance Vishay 18F867
ALUMINUM ELECTROLYTIC CAPACITOR 2UF, 100V, +75, -10%, AXIAL; Capacitance:2µF; Voltage(DC):100V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 2UF, 100V, +75, -10%, AXIAL; Capacitance:2µF; Voltage(DC):100V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-TE1401 TE1401-ND TE1401 18F867
Product Name 2UF 100V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2Uf, 100V, +75, -10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2 microF 2 microF 2 microF 2 microF
Capacitance Tolerance -10 (+/- %) 50 (+/- %) 50 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details