100µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
50V 100uF Axial Al Electrolytic Capacitor Product overview: TE1309-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1309-E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, +75, -10%, AXIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: Yes
CAP ALUM 100UF 50V AXIAL
Operating Temperature: –40°C to +105°C.
Features
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TE1309-E3-ND | 58-TE1309-E3 | 83K4120 | TE1309-E3 | 70079655 |
| Product Name | Aluminum Electrolytic Capacitors | 50V 100uF Capacitor | Aluminum Electrolytic Capacitor 100Uf, 50V, +75, -10%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor;Aluminum Electrolytic;Cap 100uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |