Vishay Precision Group Aluminum Electrolytic Capacitors TE1306

Description
35µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
35µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1306-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1306-ND
Aluminum Electrolytic Capacitors TE1306-ND
35µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

35µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1306 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1306
Capacitors - Aluminum Electrolytic Capacitors TE1306
CAP ALUM 35UF 50V AXIAL

CAP ALUM 35UF 50V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 35Uf, 50V, +75, -10%, Axial; Capacitance Vishay - 18F864 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 35Uf, 50V, +75, -10%, Axial; Capacitance Vishay
18F864
Aluminum Electrolytic Capacitor 35Uf, 50V, +75, -10%, Axial; Capacitance Vishay 18F864
ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 50V, +75, -10%, AXIAL; Capacitance:35µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 50V, +75, -10%, AXIAL; Capacitance:35µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TE1306-ND TE1306 18F864
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 35Uf, 50V, +75, -10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35 microF 35 microF 35 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details