Vishay Precision Group Aluminum Electrolytic Capacitors TE1305

Description
20µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
20µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1305-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1305-ND
Aluminum Electrolytic Capacitors TE1305-ND
20µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

20µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 20Uf, 50V, +75, -10%, Axial; Capacitance Vishay - 18F531 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20Uf, 50V, +75, -10%, Axial; Capacitance Vishay
18F531
Aluminum Electrolytic Capacitor 20Uf, 50V, +75, -10%, Axial; Capacitance Vishay 18F531
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 50V, +75, -10%, AXIAL; Capacitance:20µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 50V, +75, -10%, AXIAL; Capacitance:20µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1305 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1305
Capacitors - Aluminum Electrolytic Capacitors TE1305
CAP ALUM 20UF 50V AXIAL

CAP ALUM 20UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TE1305-ND 18F531 TE1305
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 20Uf, 50V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details