Aluminum Electrolytic Capacitors - Leaded 50V 25uF Product overview: TE1305.5-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 25uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 25uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1305.5-E3 can be used for catalog matching and distributor lookup.
25µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
CAP ALUM 25UF 50V AXIAL
Operating Temperature: –40°C to +105°C.
Features
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 50V, +75, -10%, AXIAL; Capacitance:25µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TE1305.5-E3 | TE1305.5-E3-ND | TE1305.5-E3 | 70079651 | 70M6247 |
| Product Name | 50V 25uF Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor;Aluminum Electrolytic;Cap 25 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial | Aluminum Electrolytic Capacitor 25Uf, 50V, +75, -10%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF |