Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TE1211

Description
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1211-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1211-ND
Aluminum Electrolytic Capacitors TE1211-ND
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
100uF 25V Capacitor
58-TE1211
100uF 25V Capacitor 58-TE1211
Aluminum Electrolytic Capacitors - Leaded 100uF 25V +75 -10% Product overview: TE1211 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1211 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Leaded 100uF 25V +75 -10% Product overview: TE1211 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 100Uf, 25V, +75, -10%, Axial; Capacitance Vishay - 18F856 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 25V, +75, -10%, Axial; Capacitance Vishay
18F856
Aluminum Electrolytic Capacitor 100Uf, 25V, +75, -10%, Axial; Capacitance Vishay 18F856
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, +75, -10%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, +75, -10%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1211 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1211
Capacitors - Aluminum Electrolytic Capacitors TE1211
CAP ALUM 100UF 25V AXIAL

CAP ALUM 100UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TE1211-ND 58-TE1211 18F856 TE1211
Product Name Aluminum Electrolytic Capacitors 100uF 25V Capacitor Aluminum Electrolytic Capacitor 100Uf, 25V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details