Vishay Intertechnology, Inc. 25uF 25V Capacitor TE1207

Description
Aluminum Electrolytic Capacitors - Leaded 25uF 25V CASE=CB Product overview: TE1207 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1207 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors - Leaded 25uF 25V CASE=CB Product overview: TE1207 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1207 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25uF 25V Capacitor
58-TE1207
25uF 25V Capacitor 58-TE1207
Aluminum Electrolytic Capacitors - Leaded 25uF 25V CASE=CB Product overview: TE1207 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1207 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Leaded 25uF 25V CASE=CB Product overview: TE1207 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1207 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TE1207-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1207-ND
Aluminum Electrolytic Capacitors TE1207-ND
25µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

25µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1207 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1207
Capacitors - Aluminum Electrolytic Capacitors TE1207
CAP ALUM 25UF 25V AXIAL

CAP ALUM 25UF 25V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 25Uf, 25V, +75, -10%, Axial; Capacitance Vishay - 18F852 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 25Uf, 25V, +75, -10%, Axial; Capacitance Vishay
18F852
Aluminum Electrolytic Capacitor 25Uf, 25V, +75, -10%, Axial; Capacitance Vishay 18F852
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 25V, +75, -10%, AXIAL; Capacitance:25µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 25V, +75, -10%, AXIAL; Capacitance:25µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-TE1207 TE1207-ND TE1207 18F852
Product Name 25uF 25V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 25Uf, 25V, +75, -10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 25 microF 25 microF 25 microF 25 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details