Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TE1207.5

Description
30µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
30µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1207.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1207.5-ND
Aluminum Electrolytic Capacitors TE1207.5-ND
30µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

30µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 30Uf, 25V, +75, -10%, Axial; Capacitance Vishay - 07J9432 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30Uf, 25V, +75, -10%, Axial; Capacitance Vishay
07J9432
Aluminum Electrolytic Capacitor 30Uf, 25V, +75, -10%, Axial; Capacitance Vishay 07J9432
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 25V, +75, -10%, AXIAL; Capacitance:30µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 25V, +75, -10%, AXIAL; Capacitance:30µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1207.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1207.5
Capacitors - Aluminum Electrolytic Capacitors TE1207.5
CAP ALUM 30UF 25V AXIAL

CAP ALUM 30UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TE1207.5-ND 07J9432 TE1207.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 30Uf, 25V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30 microF 30 microF 30 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details