15µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Operating Temperature: –40°C to +105°C.
Features
CAP ALUM 15UF 25V AXIAL
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TE1205-E3-ND | 70079764 | TE1205-E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor;Aluminum Electrolytic;Cap 15 uF;Tol -10, +75%;Vol-Rtg 25 VDC;Axial | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |