Vishay Precision Group Aluminum Electrolytic Capacitors TE1155-E3

Description
10µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1155-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1155-E3-ND
Aluminum Electrolytic Capacitors TE1155-E3-ND
10µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

10µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
58-TE1155-E3
10UF 16V Capacitor 58-TE1155-E3
VISHAY TE1155-E3 ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 16V, +75, -10%, AXIAL Product overview: TE1155-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1155-E3 can be used for catalog matching and distributor lookup.

VISHAY TE1155-E3 ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 16V, +75, -10%, AXIAL Product overview: TE1155-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1155-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1155-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1155-E3
Capacitors - Aluminum Electrolytic Capacitors TE1155-E3
CAP ALUM 10UF 16V AXIAL

CAP ALUM 10UF 16V AXIAL

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 16 VDC;Axial - 70079635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 16 VDC;Axial
70079635
Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 16 VDC;Axial 70079635
Operating Temperature: –40°C to +105°C. Features Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits All Terminal Connections Welded, Eliminating Possibility of “Open” or Intermittent Contacts Occasionally Found in Pressure Joints of Conventional Capacitors Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability Metal-Encased with Clear Plastic Outer Insulating Sleeve Excellent Circuit Performance When Used as Coupling Capacitors Minimum Drain and Long Battery Life When Used in Battery Bypass Applications Better Performance Under Life Test Than Most Miniature Aluminum Electrolytic Capacitors

Operating Temperature: –40°C to +105°C.
Features

  • Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits
  • All Terminal Connections Welded, Eliminating Possibility of “Open” or Intermittent Contacts Occasionally Found in Pressure Joints of Conventional Capacitors
  • Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability
  • Metal-Encased with Clear Plastic Outer Insulating Sleeve
  • Excellent Circuit Performance When Used as Coupling Capacitors
  • Minimum Drain and Long Battery Life When Used in Battery Bypass Applications
  • Better Performance Under Life Test Than Most Miniature Aluminum Electrolytic Capacitors
Supplier's Site
Aluminum Electrolytic Capacitor 10Uf, 16V, +75, -10%, Axial; Capacitance Vishay - 70M6228 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 16V, +75, -10%, Axial; Capacitance Vishay
70M6228
Aluminum Electrolytic Capacitor 10Uf, 16V, +75, -10%, Axial; Capacitance Vishay 70M6228
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 16V, +75, -10%, AXIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 16V, +75, -10%, AXIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TE1155-E3-ND 58-TE1155-E3 TE1155-E3 70079635 70M6228
Product Name Aluminum Electrolytic Capacitors 10UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 16 VDC;Axial Aluminum Electrolytic Capacitor 10Uf, 16V, +75, -10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details