Vishay Precision Group Aluminum Electrolytic Capacitors TE1105

Description
250µF 6V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
250µF 6V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1105-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1105-ND
Aluminum Electrolytic Capacitors TE1105-ND
250µF 6V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

250µF 6V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1105 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1105
Capacitors - Aluminum Electrolytic Capacitors TE1105
CAP ALUM 250UF 6V AXIAL

CAP ALUM 250UF 6V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 250Uf, 6V, +75, -10%, Axial; Capacitance Vishay - 07J9420 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 250Uf, 6V, +75, -10%, Axial; Capacitance Vishay
07J9420
Aluminum Electrolytic Capacitor 250Uf, 6V, +75, -10%, Axial; Capacitance Vishay 07J9420
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 6V, +75, -10%, AXIAL; Capacitance:250µF; Voltage(DC):6V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 6V, +75, -10%, AXIAL; Capacitance:250µF; Voltage(DC):6V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TE1105-ND TE1105 07J9420
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 250Uf, 6V, +75, -10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 250 microF 250 microF 250 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details