Vishay Precision Group Aluminum Electrolytic Capacitors TE1100

Description
50µF 6V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
50µF 6V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1100SP-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1100SP-ND
Aluminum Electrolytic Capacitors TE1100SP-ND
50µF 6V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

50µF 6V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1100
Capacitors - Aluminum Electrolytic Capacitors TE1100
CAP ALUM 50UF 6V AXIAL

CAP ALUM 50UF 6V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 50Uf 6V +75, -10%, Axial; Capacitance Vishay - 18F816 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 50Uf 6V +75, -10%, Axial; Capacitance Vishay
18F816
Aluminum Electrolytic Capacitor 50Uf 6V +75, -10%, Axial; Capacitance Vishay 18F816
ALUMINUM ELECTROLYTIC CAPACITOR 50UF 6V +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):6V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 50UF 6V +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):6V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TE1100SP-ND TE1100 18F816
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 50Uf 6V +75, -10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 50 microF 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details