CAP CER 2500PF 9KV Product overview: TE045090WC25233BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500PF, 9KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2500PF, 9KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-TE045090WC25233BJ
Manufacturer: Vishay Beyschlag
Win Source Part Number: 763941-TE045090WC252
Series: TE
Packaging: Bulk
Operating Temperature Range: -55°C ~ 100°C
Package: Nonstandard, Tabbed
Applications: General
Mounting: Chassis Mount
Capacitance: 2500pF
Tolerance: ±5%
Categories: Capacitors
Height - Seated (Maximum): 3.701" (94.00mm)
Voltage Rating DC: 9000V (9kV)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-TE045090WC25233BJ1 | 763941-TE045090WC25233BJ1 | 878-TE045090WC25233BJ1 |
| Product Name | 2500PF 9KV Capacitor | Ceramic Capacitors - TE045090WC25233BJ1 | CAP CER 2500PF 9KV |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0025 microF | 0.0025 microF | 0.0025 microF |
| WVAC | 9000 volts |