Vishay Precision Group LED Displays TDSR1360-IK

Description
DISPLAY 7-SEG. 13MM RED LC C.C.-e4
Request a Quote Datasheet
Description
DISPLAY 7-SEG. 13MM RED LC C.C.-e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 2444762P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2444762P
LED Displays 2444762P
DISPLAY 7-SEG. 13MM RED LC C.C.-e4

DISPLAY 7-SEG. 13MM RED LC C.C.-e4

Supplier's Site
LED Displays - 2444762 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2444762
LED Displays 2444762
DISPLAY 7-SEG. 13MM RED LC C.C.-e4

DISPLAY 7-SEG. 13MM RED LC C.C.-e4

Supplier's Site
LED Displays - 2444760 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2444760
LED Displays 2444760
DISPLAY 7-SEG. 13MM RED LC C.C.-e4

DISPLAY 7-SEG. 13MM RED LC C.C.-e4

Supplier's Site
LED Character and Numeric - TDSR1360-IK-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDSR1360-IK-ND
LED Character and Numeric TDSR1360-IK-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 1mA 0.689"" H x 0.482"" W x 0.252"" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 1mA 0.689"" H x 0.482"" W x 0.252"" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TDSR1360-IK
LED Displays & Accessories TDSR1360-IK
LED Displays & Accessories 7-Seg Red 13 mm Common cathode

LED Displays & Accessories 7-Seg Red 13 mm Common cathode

Buy Now Datasheet
7-Seg Display, Com Cathod, Red, 3.6Mcd Rohs Compliant Vishay - 58AJ2724 - Newark, An Avnet Company
Chicago, IL, United States
7-Seg Display, Com Cathod, Red, 3.6Mcd Rohs Compliant Vishay
58AJ2724
7-Seg Display, Com Cathod, Red, 3.6Mcd Rohs Compliant Vishay 58AJ2724
7-SEG DISPLAY, COM CATHOD, RED, 3.6MCD ROHS COMPLIANT: YES

7-SEG DISPLAY, COM CATHOD, RED, 3.6MCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 2444762P TDSR1360-IK-ND TDSR1360-IK 58AJ2724
Product Name LED Displays LED Character and Numeric LED Displays & Accessories 7-Seg Display, Com Cathod, Red, 3.6Mcd Rohs Compliant Vishay
Common Common Cathode Common Cathode
Wavelength 649 nm 650 nm
Operating Temperature -40 F (-40 C)
Display Type Segmented Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Display Instrument With Single Loop - H5100 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Character Type Alphanumeric
View Details