Vishay Precision Group Display Modules - Display Modules - LED Character and Numeric - TDSR1350 TDSR1350

Description
Manufacturer: Vishay Win Source Part Number: 899448-TDSR1350 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600", 15.24mm) Package: Bulk Package: 10-DIP (0.600", 15.24mm) Family Name: TDSR1350 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899448-TDSR1350 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600", 15.24mm) Package: Bulk Package: 10-DIP (0.600", 15.24mm) Family Name: TDSR1350 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - TDSR1350 - 899448-TDSR1350 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - TDSR1350
899448-TDSR1350
Display Modules - Display Modules - LED Character and Numeric - TDSR1350 899448-TDSR1350
Manufacturer: Vishay Win Source Part Number: 899448-TDSR1350 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600", 15.24mm) Package: Bulk Package: 10-DIP (0.600", 15.24mm) Family Name: TDSR1350 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Vishay
Win Source Part Number: 899448-TDSR1350
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600", 15.24mm)
Package: Bulk
Package: 10-DIP (0.600", 15.24mm)
Family Name: TDSR1350
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Displays - 2576873 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2576873
LED Displays 2576873
DISPLAY 7-SEG. 13MM RED LC C.A.-e4

DISPLAY 7-SEG. 13MM RED LC C.A.-e4

Supplier's Site
LED Displays - 2576874 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2576874
LED Displays 2576874
DISPLAY 7-SEG. 13MM RED LC C.A.-e4

DISPLAY 7-SEG. 13MM RED LC C.A.-e4

Supplier's Site
LED Displays - 2576874P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2576874P
LED Displays 2576874P
DISPLAY 7-SEG. 13MM RED LC C.A.-e4

DISPLAY 7-SEG. 13MM RED LC C.A.-e4

Supplier's Site
LED Character and Numeric - TDSR1350-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDSR1350-ND
LED Character and Numeric TDSR1350-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.689"" H x 0.482"" W x 0.252"" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.689"" H x 0.482"" W x 0.252"" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TDSR1350
LED Displays & Accessories TDSR1350
LED Displays & Accessories Common Anode Red

LED Displays & Accessories Common Anode Red

Buy Now Datasheet
7-Segment Display, 13Mm, Common Anode Rohs Compliant Vishay - 69AH2962 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Display, 13Mm, Common Anode Rohs Compliant Vishay
69AH2962
7-Segment Display, 13Mm, Common Anode Rohs Compliant Vishay 69AH2962
7-SEGMENT DISPLAY, 13MM, COMMON ANODE ROHS COMPLIANT: YES

7-SEGMENT DISPLAY, 13MM, COMMON ANODE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 899448-TDSR1350 2576873 TDSR1350-ND TDSR1350 69AH2962
Product Name Display Modules - Display Modules - LED Character and Numeric - TDSR1350 LED Displays LED Character and Numeric LED Displays & Accessories 7-Segment Display, 13Mm, Common Anode Rohs Compliant Vishay
Display Type Dot Matrix Segmented Segmented
Wavelength 640 nm 640 nm
Operating Temperature -40 to 185 F (-40 to 85 C)
Common Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Segmented
Character Type Alphanumeric
View Details