The TDSO5160 is a 13 mm character seven-segment LED display designed for applications requiring clear visibility from a distance of up to 7 meters. It features a common cathode configuration and emits orange-red light with a peak wavelength of 630 nm. The luminous intensity ranges from 700 to 5000 Oºcd, making it suitable for various display applications such as panel meters and point-of-sale terminals. The display operates with a forward voltage of approximately 2V at a typical current of 20 mA, with a maximum power dissipation of 550 mW. It is rated for an operating temperature range of -40 to +85 °C, ensuring reliability in diverse environments. The design includes evenly lit segments and a grey package surface, contributing to optimal on-off contrast. However, engineers should consider potential cross-talk between segments, particularly at higher brightness levels.
Win Source Part Number: 1368380-TDSO5160
Category: Optoelectronics - LED Character and Numeric
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Series: TDS.51
Package: Bulk
Product Status: Active
Package / Case: 10-DIP (0.600", 15.24mm)
Base Product Number: TDSO5160
Power Dissipation (Max): 550mW
HTSUS: 8541.41.0000
Size / Dimension: 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Orange-Red
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 630nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.51" (13.00mm)
Common Pin: Common Cathode
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | TDSO5160 |
| Product Name | Optoelectronics - LED Character and Numeric |