Vishay Intertechnology, Inc. DIP Cable Assembly TDSO3150

Description
1-Digit 8-LED Segment Display Module, Red/Orange, 6mm, DIP Product overview: TDSO3150 from Vishay is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-TDSO3150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Digit 8-LED Segment Display Module, Red/Orange, 6mm, DIP Product overview: TDSO3150 from Vishay is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-TDSO3150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Cable Assembly - 491-TDSO3150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Cable Assembly
491-TDSO3150
DIP Cable Assembly 491-TDSO3150
1-Digit 8-LED Segment Display Module, Red/Orange, 6mm, DIP Product overview: TDSO3150 from Vishay is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-TDSO3150 can be used for catalog matching and distributor lookup.

1-Digit 8-LED Segment Display Module, Red/Orange, 6mm, DIP Product overview: TDSO3150 from Vishay is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-TDSO3150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 491-TDSO3150
Product Name DIP Cable Assembly
Cable Length 0.0420 ft (0.1280 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers