Vishay Intertechnology, Inc. LED Character and Numeric TDSO3150

Description
"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 751-TDSO3150-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
751-TDSO3150-ND
LED Character and Numeric 751-TDSO3150-ND
"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
LED Displays - 2444756 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2444756
LED Displays 2444756
Vishay TDSO3150 LED Display

Vishay TDSO3150 LED Display

Supplier's Site
LED Displays - 2444757 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2444757
LED Displays 2444757
Vishay TDSO3150 LED Display

Vishay TDSO3150 LED Display

Supplier's Site
LED Displays - 2444757P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2444757P
LED Displays 2444757P
Vishay TDSO3150 LED Display

Vishay TDSO3150 LED Display

Supplier's Site
Displays Module 1DIGIT 8LED Orange Red CA 10-Pin DIP - 879-TDSO3150 - Utmel Electronic Limited
Hong Kong, China
Displays Module 1DIGIT 8LED Orange Red CA 10-Pin DIP
879-TDSO3150
Displays Module 1DIGIT 8LED Orange Red CA 10-Pin DIP 879-TDSO3150
Displays Module 1DIGIT 8LED Orange Red CA 10-Pin DIP

Displays Module 1DIGIT 8LED Orange Red CA 10-Pin DIP

Supplier's Site
LED; 450 ucd (Min.) @ 10 mA; 630 nm (Typ.) @ 10 mA; 10 mm; 2 V (Typ.) @ 20 mA; - 70061455 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 450 ucd (Min.) @ 10 mA; 630 nm (Typ.) @ 10 mA; 10 mm; 2 V (Typ.) @ 20 mA;
70061455
LED; 450 ucd (Min.) @ 10 mA; 630 nm (Typ.) @ 10 mA; 10 mm; 2 V (Typ.) @ 20 mA; 70061455
15 V (Typ.) @ 10 uA Reverse Voltage, +260°C Soldering Temperature, Standard 7 Segment Display Evenly lighted segments Grey package surface Untinted segments Luminous intensity categorized Yellow and green categorized for color Wide viewing angle Suitable for DC and high peak current Lead-free device The TDS.31.. series are 10 mm character seven segment LED displays in a very compact package. All displays are categorized in luminous intensity groups. That allows users to assemble displays with uniform appearence. Typical applications include instrumen

15 V (Typ.) @ 10 uA Reverse Voltage, +260°C Soldering Temperature, Standard 7 Segment Display

  • Evenly lighted segments
  • Grey package surface
  • Untinted segments
  • Luminous intensity categorized
  • Yellow and green categorized for color
  • Wide viewing angle
  • Suitable for DC and high peak current
  • Lead-free device
    The TDS.31.. series are 10 mm character seven segment LED displays in a very compact package. All displays are categorized in luminous intensity groups. That allows users to assemble displays with uniform appearence. Typical applications include instrumen
Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
TDSO3150
LED Displays & Accessories TDSO3150
LED Displays & Accessories 7-Seg Org 0.45mcd Common Anode

LED Displays & Accessories 7-Seg Org 0.45mcd Common Anode

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 751-TDSO3150-ND 2444756 879-TDSO3150 70061455 TDSO3150
Product Name LED Character and Numeric LED Displays Displays Module 1DIGIT 8LED Orange Red CA 10-Pin DIP LED; 450 ucd (Min.) @ 10 mA; 630 nm (Typ.) @ 10 mA; 10 mm; 2 V (Typ.) @ 20 mA; LED Displays & Accessories
Display Type Segmented Segmented
Common Common Anode Common Anode
LED Color Orange Orange
Number of Characters 1 #
Wavelength 630 nm 625 nm 630 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Dot Matrix and Cluster - HCMS-2353-UVA00-ND - DigiKey
Specs
LED Color Green
Typical Intensity 3000 microCandela
View Details
2 suppliers