Vishay Precision Group Display Modules - Display Modules - LED Character and Numeric - TDSO1150 TDSO1150

Description
Manufacturer: Vishay Win Source Part Number: 1106716-TDSO1150 Packaging: Bulk Color: Orange-Red Forward Voltage: 2V Millicandela Rating: 3mcd Current - Test: 20mA Wavelength - Peak: 630nm Power Dissipation (Max): 400mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1106716-TDSO1150 Packaging: Bulk Color: Orange-Red Forward Voltage: 2V Millicandela Rating: 3mcd Current - Test: 20mA Wavelength - Peak: 630nm Power Dissipation (Max): 400mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - TDSO1150 - 1106716-TDSO1150 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - TDSO1150
1106716-TDSO1150
Display Modules - Display Modules - LED Character and Numeric - TDSO1150 1106716-TDSO1150
Manufacturer: Vishay Win Source Part Number: 1106716-TDSO1150 Packaging: Bulk Color: Orange-Red Forward Voltage: 2V Millicandela Rating: 3mcd Current - Test: 20mA Wavelength - Peak: 630nm Power Dissipation (Max): 400mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1106716-TDSO1150
Packaging: Bulk
Color: Orange-Red
Forward Voltage: 2V
Millicandela Rating: 3mcd
Current - Test: 20mA
Wavelength - Peak: 630nm
Power Dissipation (Max): 400mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.28" (7.00mm)
Common Pin: Common Anode
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Character and Numeric - TDSO1150-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDSO1150-ND
LED Character and Numeric TDSO1150-ND
"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.389"" H x 0.291"" W x 0.236"" D (9.90mm x 7.40mm x 6.00mm)"

"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.389"" H x 0.291"" W x 0.236"" D (9.90mm x 7.40mm x 6.00mm)"

Buy Now Datasheet
7-Seg Display, Com Anode, Red Org, 3Mcd Rohs Compliant Vishay - 58AJ2711 - Newark, An Avnet Company
Chicago, IL, United States
7-Seg Display, Com Anode, Red Org, 3Mcd Rohs Compliant Vishay
58AJ2711
7-Seg Display, Com Anode, Red Org, 3Mcd Rohs Compliant Vishay 58AJ2711
7-SEG DISPLAY, COM ANODE, RED ORG, 3MCD ROHS COMPLIANT: YES

7-SEG DISPLAY, COM ANODE, RED ORG, 3MCD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
TDSO1150
LED Displays & Accessories TDSO1150
LED Displays & Accessories ORANGE RED 7MM C.A.

LED Displays & Accessories ORANGE RED 7MM C.A.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1106716-TDSO1150 TDSO1150-ND 58AJ2711 TDSO1150
Product Name Display Modules - Display Modules - LED Character and Numeric - TDSO1150 LED Character and Numeric 7-Seg Display, Com Anode, Red Org, 3Mcd Rohs Compliant Vishay LED Displays & Accessories
Display Type Dot Matrix Segmented Segmented
Common Common Anode
LED Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
View Details