Vishay Precision Group LED Character and Numeric TDSL3160

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 2mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 2mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - TDSL3160-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDSL3160-ND
LED Character and Numeric TDSL3160-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 2mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 2mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 987467-TDSL3160 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
987467-TDSL3160
Optoelectronics - Display Modules - LED Character and Numeric 987467-TDSL3160
Win Source Part Number: 987467-TDSL3160 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Series: TDSL31.0 Color: Red Package: Bulk Standard Package: 400 Millicandela Rating: 0.26mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 2mA Wavelength - Peak: 635nm Power Dissipation (Max): 320mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TDSL3160

Win Source Part Number: 987467-TDSL3160
Category: Optoelectronics>Display Modules - LED Character and Numeric
Series: TDSL31.0
Color: Red
Package: Bulk
Standard Package: 400
Millicandela Rating: 0.26mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 2mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 320mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TDSL3160

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TDSL3160
LED Displays & Accessories TDSL3160
LED Displays & Accessories Low current red c.c. 10mm 7-seg display

LED Displays & Accessories Low current red c.c. 10mm 7-seg display

Buy Now Datasheet
7-Seg Display, Com Cathod, Red, 1.3Mcd Rohs Compliant Vishay - 58AJ2707 - Newark, An Avnet Company
Chicago, IL, United States
7-Seg Display, Com Cathod, Red, 1.3Mcd Rohs Compliant Vishay
58AJ2707
7-Seg Display, Com Cathod, Red, 1.3Mcd Rohs Compliant Vishay 58AJ2707
7-SEG DISPLAY, COM CATHOD, RED, 1.3MCD ROHS COMPLIANT: YES

7-SEG DISPLAY, COM CATHOD, RED, 1.3MCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TDSL3160-ND 987467-TDSL3160 TDSL3160 58AJ2707
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories 7-Seg Display, Com Cathod, Red, 1.3Mcd Rohs Compliant Vishay
Display Type Segmented Dot Matrix Segmented
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details