"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.689"" H x 0.482"" W x 0.252"" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600"", 15.24mm)"
Display Segmented 1DIGIT 8LED Green
Display Segmented 1DIGIT 8LED Green
Display Segmented 1DIGIT 8LED Green
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331889-TDSG5150
Category: Optoelectronics>Disp
Packaging: Bulk
Color: Green
Size / Dimension: 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm)
Standard Package: 400
Millicandela Rating: 9.5mcd
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 550mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.51" (13.00mm)
Common Pin: Common Anode
Case / Package: 10-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: TDSG5150
RoHS Status: ROHS3 Compliant
LED Displays & Accessories 7-Seg Grn 0.7mcd Common Anode
7-SEG DISPLAY, COM ANODE, GRN, 9.5MCD ROHS COMPLIANT: YES
700 ucd (Min.) @ 10 mA Luminous Intensity, Standard 7 Segment Display 13 mm
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | TDSG5150-ND | 7085222 | 7085222P | 1331889-TDSG5150 | TDSG5150 | 58AJ2702 | 70061450 |
| Product Name | LED Character and Numeric | LED Displays | LED Displays | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays & Accessories | 7-Seg Display, Com Anode, Grn, 9.5Mcd Rohs Compliant Vishay | LED; 700 ucd (Min.) @ 10 mA; 565 nm (Typ.) @ 10 mA; 2.4 V (Typ.) @ 20 mA; |
| Display Type | Segmented | Dot Matrix | Segmented | Segmented | |||
| Common | Common Anode | Common Anode | Common Anode | ||||
| LED Color | Green | Green; Green | |||||
| Number of Characters | 1 # | ||||||
| Wavelength | 565 nm | 575 nm | 565 nm |