Vishay Precision Group LED Character and Numeric TDSG3150

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - TDSG3150-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDSG3150-ND
LED Character and Numeric TDSG3150-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1331887-TDSG3150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1331887-TDSG3150
Optoelectronics - Display Modules - LED Character and Numeric 1331887-TDSG3150
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331887-TDSG3150 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Bulk Color: Green Size / Dimension: 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm) Standard Package: 400 Millicandela Rating: 6.8mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 480mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode Case / Package: 10-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: TDSG3150 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331887-TDSG3150
Category: Optoelectronics>Display Modules - LED Character and Numeric
Packaging: Bulk
Color: Green
Size / Dimension: 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm)
Standard Package: 400
Millicandela Rating: 6.8mcd
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 480mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Anode
Case / Package: 10-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: TDSG3150
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Display, Seven Segment, 10Mm, Green; Led Color Vishay - 33C1197 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Green; Led Color Vishay
33C1197
Display, Seven Segment, 10Mm, Green; Led Color Vishay 33C1197
DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.4V; Luminous Intensity:6.8mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.4V; Luminous Intensity:6.8mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site
Display, Seven Segment, 10Mm, Green; Led Colour Vishay - 61AC2339 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Green; Led Colour Vishay
61AC2339
Display, Seven Segment, 10Mm, Green; Led Colour Vishay 61AC2339
DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.4V; Luminous Intensity:6.8mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:TDS-31 RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.4V; Luminous Intensity:6.8mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:TDS-31 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TDSG3150
LED Displays & Accessories TDSG3150
LED Displays & Accessories 7-Seg Grn 0.45mcd Common Anode

LED Displays & Accessories 7-Seg Grn 0.45mcd Common Anode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TDSG3150-ND 1331887-TDSG3150 33C1197 61AC2339 TDSG3150
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric Display, Seven Segment, 10Mm, Green; Led Color Vishay Display, Seven Segment, 10Mm, Green; Led Colour Vishay LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented Segmented
Common Common Anode
LED Color Green Green
Number of Characters 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details