Vishay Intertechnology, Inc. Optoelectronics - LED Character and Numeric TDSG3150-M

Description
Win Source Part Number: 1368381-TDSG3150-M Category: Optoelectronics - LED Character and Numeric Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TDS.31 Package: Tube Product Status: Active Package / Case: 10-DIP (0.300", 7.62mm) Base Product Number: TDSG3150 Power Dissipation (Max): 480mW HTSUS: 8541.41.0000 Size / Dimension: 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 20mA Wavelength - Peak: 565nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode
Request a Quote Datasheet
Description
Win Source Part Number: 1368381-TDSG3150-M Category: Optoelectronics - LED Character and Numeric Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TDS.31 Package: Tube Product Status: Active Package / Case: 10-DIP (0.300", 7.62mm) Base Product Number: TDSG3150 Power Dissipation (Max): 480mW HTSUS: 8541.41.0000 Size / Dimension: 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 20mA Wavelength - Peak: 565nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Character and Numeric - TDSG3150-M - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Character and Numeric
TDSG3150-M
Optoelectronics - LED Character and Numeric TDSG3150-M
Win Source Part Number: 1368381-TDSG3150-M Category: Optoelectronics - LED Character and Numeric Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TDS.31 Package: Tube Product Status: Active Package / Case: 10-DIP (0.300", 7.62mm) Base Product Number: TDSG3150 Power Dissipation (Max): 480mW HTSUS: 8541.41.0000 Size / Dimension: 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 20mA Wavelength - Peak: 565nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode

Win Source Part Number: 1368381-TDSG3150-M
Category: Optoelectronics - LED Character and Numeric
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Series: TDS.31
Package: Tube
Product Status: Active
Package / Case: 10-DIP (0.300", 7.62mm)
Base Product Number: TDSG3150
Power Dissipation (Max): 480mW
HTSUS: 8541.41.0000
Size / Dimension: 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Millicandela Rating: 9mcd
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 20mA
Wavelength - Peak: 565nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Anode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number TDSG3150-M
Product Name Optoelectronics - LED Character and Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22L Panel Mount 22mm Multifunctional LED - PM22L-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel Mount
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details