"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"
DISPLAY 7-SEG. 10MM GREEN C.A.-e4
DISPLAY 7-SEG. 10MM GREEN C.A.-e4
DISPLAY 7-SEG. 10MM GREEN C.A.-e4
LED Displays & Accessories 7-Seg Green 10 mm Common anode
LED 7-SEG DISPLAY, COM ANODE, GRN, 9MCD ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | TDSG3150-M-ND | 2444746P | TDSG3150-M | 58AJ2700 |
| Product Name | LED Character and Numeric | LED Displays | LED Displays & Accessories | Led 7-Seg Display, Com Anode, Grn, 9Mcd Rohs Compliant Vishay |
| Display Type | Segmented | Segmented | ||
| Common | Common Anode | Common Anode | ||
| LED Color | Green | |||
| Number of Characters | 1 # |