Vishay Precision Group LED Character and Numeric TDSG1150

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.389"" H x 0.291"" W x 0.236"" D (9.90mm x 7.40mm x 6.00mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.389"" H x 0.291"" W x 0.236"" D (9.90mm x 7.40mm x 6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - TDSG1150-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDSG1150-ND
LED Character and Numeric TDSG1150-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.389"" H x 0.291"" W x 0.236"" D (9.90mm x 7.40mm x 6.00mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.4V 20mA 0.389"" H x 0.291"" W x 0.236"" D (9.90mm x 7.40mm x 6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TDSG1150
LED Displays & Accessories TDSG1150
LED Displays & Accessories Common Anode Green

LED Displays & Accessories Common Anode Green

Buy Now Datasheet
Display, Seven Segment, 7Mm, Green; Led Color Vishay - 33C1195 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7Mm, Green; Led Color Vishay
33C1195
Display, Seven Segment, 7Mm, Green; Led Color Vishay 33C1195
DISPLAY, SEVEN SEGMENT, 7MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.4V; Luminous Intensity:3mcd; No. of Digits / Alpha:1; Character Size:7mm; Common Connection:Common Anode; Product Range:-; Colour:Green RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.4V; Luminous Intensity:3mcd; No. of Digits / Alpha:1; Character Size:7mm; Common Connection:Common Anode; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TDSG1150-ND TDSG1150 33C1195
Product Name LED Character and Numeric LED Displays & Accessories Display, Seven Segment, 7Mm, Green; Led Color Vishay
Display Type Segmented Segmented
Common Common Anode
LED Color Green Green
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
View Details