Vishay Intertechnology, Inc. Resistor Networks, Arrays TDPT16031002AUF

Description
"10k Ohm ±0.1% 800mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10k Ohm ±0.1% 800mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-TDPT16031002AUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-TDPT16031002AUF-ND
Resistor Networks, Arrays 764-TDPT16031002AUF-ND
"10k Ohm ±0.1% 800mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"

"10k Ohm ±0.1% 800mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-TDPT16031002AUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details