Vishay Precision Group Optoelectronics - Display Modules - LED Character and Numeric TDCG1060M

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331905-TDCG1060M Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Bulk Color: Green Size / Dimension: 0.504" H x 1.583" W x 0.276" D (12.80mm x 40.20mm x 7.00mm) Standard Package: 384 Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 573nm Power Dissipation (Max): 60mW Display Type: 7-Segment Clock Number of Characters: 4 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Case / Package: 16-DIP (0.400", 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Base Product Number: TDCG1060 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331905-TDCG1060M Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Bulk Color: Green Size / Dimension: 0.504" H x 1.583" W x 0.276" D (12.80mm x 40.20mm x 7.00mm) Standard Package: 384 Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 573nm Power Dissipation (Max): 60mW Display Type: 7-Segment Clock Number of Characters: 4 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Case / Package: 16-DIP (0.400", 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Base Product Number: TDCG1060 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1331905-TDCG1060M - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1331905-TDCG1060M
Optoelectronics - Display Modules - LED Character and Numeric 1331905-TDCG1060M
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331905-TDCG1060M Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Bulk Color: Green Size / Dimension: 0.504" H x 1.583" W x 0.276" D (12.80mm x 40.20mm x 7.00mm) Standard Package: 384 Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 573nm Power Dissipation (Max): 60mW Display Type: 7-Segment Clock Number of Characters: 4 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Case / Package: 16-DIP (0.400", 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Base Product Number: TDCG1060 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331905-TDCG1060M
Category: Optoelectronics>Display Modules - LED Character and Numeric
Packaging: Bulk
Color: Green
Size / Dimension: 0.504" H x 1.583" W x 0.276" D (12.80mm x 40.20mm x 7.00mm)
Standard Package: 384
Millicandela Rating: 4mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 573nm
Power Dissipation (Max): 60mW
Display Type: 7-Segment Clock
Number of Characters: 4
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Cathode
Case / Package: 16-DIP (0.400", 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Base Product Number: TDCG1060
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Character and Numeric - TDCG1060M-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDCG1060M-ND
LED Character and Numeric TDCG1060M-ND
"Display Modules - LED Character and Numeric Green 7-Segment Clock 4 Character Common Cathode 2V 20mA 0.504"" H x 1.583"" W x 0.276"" D (12.80mm x 40.20mm x 7.00mm) 16-DIP (0.400"", 10.16mm)"

"Display Modules - LED Character and Numeric Green 7-Segment Clock 4 Character Common Cathode 2V 20mA 0.504"" H x 1.583"" W x 0.276"" D (12.80mm x 40.20mm x 7.00mm) 16-DIP (0.400"", 10.16mm)"

Buy Now Datasheet
Display, Seven Segment, 10Mm, Green; Led Color Vishay - 22H1090 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Green; Led Color Vishay
22H1090
Display, Seven Segment, 10Mm, Green; Led Color Vishay 22H1090
DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4mcd; No. of Digits / Alpha:4; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; Colour:GreenRoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4mcd; No. of Digits / Alpha:4; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet
Led 7-Seg Display, Com Cathod, Grn, 4Mcd Rohs Compliant Vishay - 58AJ2696 - Newark, An Avnet Company
Chicago, IL, United States
Led 7-Seg Display, Com Cathod, Grn, 4Mcd Rohs Compliant Vishay
58AJ2696
Led 7-Seg Display, Com Cathod, Grn, 4Mcd Rohs Compliant Vishay 58AJ2696
LED 7-SEG DISPLAY, COM CATHOD, GRN, 4MCD ROHS COMPLIANT: YES

LED 7-SEG DISPLAY, COM CATHOD, GRN, 4MCD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
TDCG1060M
LED Displays & Accessories TDCG1060M
LED Displays & Accessories 4-Dig Grn 2.8-4.0mcd Common Cathode

LED Displays & Accessories 4-Dig Grn 2.8-4.0mcd Common Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1331905-TDCG1060M TDCG1060M-ND 22H1090 58AJ2696 TDCG1060M
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric Display, Seven Segment, 10Mm, Green; Led Color Vishay Led 7-Seg Display, Com Cathod, Grn, 4Mcd Rohs Compliant Vishay LED Displays & Accessories
Display Type Dot Matrix Segmented Segmented Segmented
Common Common Cathode
LED Color Green Green
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details