Vishay Precision Group LED Character and Numeric TDCG1050M

Description
"Display Modules - LED Character and Numeric Green 7-Segment Clock 4 Character Common Anode 2V 20mA 0.504"" H x 1.583"" W x 0.276"" D (12.80mm x 40.20mm x 7.00mm) 16-DIP (0.400"", 10.16mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment Clock 4 Character Common Anode 2V 20mA 0.504"" H x 1.583"" W x 0.276"" D (12.80mm x 40.20mm x 7.00mm) 16-DIP (0.400"", 10.16mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - TDCG1050M-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDCG1050M-ND
LED Character and Numeric TDCG1050M-ND
"Display Modules - LED Character and Numeric Green 7-Segment Clock 4 Character Common Anode 2V 20mA 0.504"" H x 1.583"" W x 0.276"" D (12.80mm x 40.20mm x 7.00mm) 16-DIP (0.400"", 10.16mm)"

"Display Modules - LED Character and Numeric Green 7-Segment Clock 4 Character Common Anode 2V 20mA 0.504"" H x 1.583"" W x 0.276"" D (12.80mm x 40.20mm x 7.00mm) 16-DIP (0.400"", 10.16mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TDCG1050M
LED Displays & Accessories TDCG1050M
LED Displays & Accessories 4-Dig Grn 2.8-4.0mcd Common Anode

LED Displays & Accessories 4-Dig Grn 2.8-4.0mcd Common Anode

Buy Now Datasheet
Display, Seven Segment, 10Mm, Green; Led Color Vishay - 33C1194 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Green; Led Color Vishay
33C1194
Display, Seven Segment, 10Mm, Green; Led Color Vishay 33C1194
DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4mcd; No. of Digits / Alpha:4; Character Size:10mm; Common Connection:Common Anode; Product Range:-; Colour:Green RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4mcd; No. of Digits / Alpha:4; Character Size:10mm; Common Connection:Common Anode; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Led 7-Seg Display, Com Anode, Grn, 4Mcd Rohs Compliant Vishay - 58AJ2695 - Newark, An Avnet Company
Chicago, IL, United States
Led 7-Seg Display, Com Anode, Grn, 4Mcd Rohs Compliant Vishay
58AJ2695
Led 7-Seg Display, Com Anode, Grn, 4Mcd Rohs Compliant Vishay 58AJ2695
LED 7-SEG DISPLAY, COM ANODE, GRN, 4MCD ROHS COMPLIANT: YES

LED 7-SEG DISPLAY, COM ANODE, GRN, 4MCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TDCG1050M-ND TDCG1050M 33C1194 58AJ2695
Product Name LED Character and Numeric LED Displays & Accessories Display, Seven Segment, 10Mm, Green; Led Color Vishay Led 7-Seg Display, Com Anode, Grn, 4Mcd Rohs Compliant Vishay
Display Type Segmented Segmented Segmented
Common Common Anode
LED Color Green Green
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details