Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCUT1600X01 TCUT1600X01

Description
Manufacturer: Vishay Win Source Part Number: 843976-TCUT1600X01 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, No Lead, Slot Type Package: Reel - TR Package: Module, No Lead, Slot Type Mounting: Surface Mount Family Name: TCUT1600 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: TCUT1600X01CT, TCUT1600X01DKR, TCUT1600X01TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 843976-TCUT1600X01 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, No Lead, Slot Type Package: Reel - TR Package: Module, No Lead, Slot Type Mounting: Surface Mount Family Name: TCUT1600 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: TCUT1600X01CT, TCUT1600X01DKR, TCUT1600X01TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCUT1600X01 - 843976-TCUT1600X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCUT1600X01
843976-TCUT1600X01
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCUT1600X01 843976-TCUT1600X01
Manufacturer: Vishay Win Source Part Number: 843976-TCUT1600X01 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, No Lead, Slot Type Package: Reel - TR Package: Module, No Lead, Slot Type Mounting: Surface Mount Family Name: TCUT1600 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: TCUT1600X01CT, TCUT1600X01DKR, TCUT1600X01TR

Manufacturer: Vishay
Win Source Part Number: 843976-TCUT1600X01
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, No Lead, Slot Type
Package: Reel - TR
Package: Module, No Lead, Slot Type
Mounting: Surface Mount
Family Name: TCUT1600
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: TCUT1600X01CT, TCUT1600X01DKR, TCUT1600X01TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 843976-TCUT1600X01
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCUT1600X01
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1565 - 1-FS63WTS-ARM/1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1942966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details