Manufacturer: Vishay
Win Source Part Number: 1106457-TCST2202
Packaging: Tube/Rail
Type: Unamplified
Response Time: 10μs, 8μs
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.122" (3.1mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 85°C
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1106457-TCST2202 |
| Product Name | Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST2202 |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |