Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST1202 TCST1202

Description
Manufacturer: Vishay Win Source Part Number: 1106455-TCST1202 Packaging: Tube/Rail Type: Unamplified Response Time: 10μs, 8μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.122" (3.1mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 85°C Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1106455-TCST1202 Packaging: Tube/Rail Type: Unamplified Response Time: 10μs, 8μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.122" (3.1mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 85°C Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST1202 - 1106455-TCST1202 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST1202
1106455-TCST1202
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST1202 1106455-TCST1202
Manufacturer: Vishay Win Source Part Number: 1106455-TCST1202 Packaging: Tube/Rail Type: Unamplified Response Time: 10μs, 8μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.122" (3.1mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 85°C Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1106455-TCST1202
Packaging: Tube/Rail
Type: Unamplified
Response Time: 10μs, 8μs
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.122" (3.1mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 85°C
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1106455-TCST1202
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST1202
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 1336570-KP253XTMA2 - Win Source Electronics
Specs
Sensor Type Pressure
Standards and Certifications RoHS
View Details
2 suppliers
InGaAs image sensors, Line sensors - G16823-128DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details