Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT5000L TCRT5000L

Description
Manufacturer: Vishay Win Source Part Number: 092605-TCRT5000L Packaging: Tube/Rail Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.591" (15mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): OPB703W; HVS6003-002; GP2S27T5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 092605-TCRT5000L Packaging: Tube/Rail Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.591" (15mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): OPB703W; HVS6003-002; GP2S27T5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT5000L - 092605-TCRT5000L - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT5000L
092605-TCRT5000L
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT5000L 092605-TCRT5000L
Manufacturer: Vishay Win Source Part Number: 092605-TCRT5000L Packaging: Tube/Rail Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.591" (15mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): OPB703W; HVS6003-002; GP2S27T5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation

Manufacturer: Vishay
Win Source Part Number: 092605-TCRT5000L
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.591" (15mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): OPB703W; HVS6003-002; GP2S27T5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet
Sensors >> Reflective Optical Interrupters - TCRT5000L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Reflective Optical Interrupters
TCRT5000L
Sensors >> Reflective Optical Interrupters TCRT5000L
Plugin Reflective Optical Interrupters ROHS

Plugin Reflective Optical Interrupters ROHS

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - TCRT5000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
TCRT5000L
Sensors, Transducers - Optical Sensors - Reflective - Analog Output TCRT5000L
SENSOR OPTO TRANS 15MM REFL PCB

SENSOR OPTO TRANS 15MM REFL PCB

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 092605-TCRT5000L TCRT5000L TCRT5000L
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT5000L Sensors >> Reflective Optical Interrupters Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers -Pressure Sensors, Transducers -  - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
InGaAs image sensors, Line sensors - G16823-128DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details