Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT5000 TCRT5000

Description
Manufacturer: Vishay Win Source Part Number: 105355-TCRT5000 Packaging: Tube/Rail Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.591" (15mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 105355-TCRT5000 Packaging: Tube/Rail Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.591" (15mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT5000 - 105355-TCRT5000 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT5000
105355-TCRT5000
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT5000 105355-TCRT5000
Manufacturer: Vishay Win Source Part Number: 105355-TCRT5000 Packaging: Tube/Rail Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.591" (15mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: Vishay
Win Source Part Number: 105355-TCRT5000
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.591" (15mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - TCRT5000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
TCRT5000
Sensors, Transducers - Optical Sensors - Reflective - Analog Output TCRT5000
SENSOR OPTO TRANS 15MM REFL PCB

SENSOR OPTO TRANS 15MM REFL PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 105355-TCRT5000 TCRT5000
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT5000 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935L - 052258-TLE4935L - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting P-SSO-3-2
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Line sensors, For spectrophotometry - S10122-128Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details