Win Source Part Number: 1165258-TCRT1010
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Package: Bulk
Standard Package: 1,000
Output Type: Phototransistor
Voltage - Collector Emitter Breakdown (Max): 32 V
Current - Collector (Ic) (Max): 50 mA
Current - DC Forward (If) (Max): 50 mA
Sensing Method: Reflective
Sensing Distance: 0.157" (4mm)
Mounting Type: Through Hole, Right Angle
Package / Case: PCB Mount
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TCRT1010.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-1032
Base Product Number: TCRT1010
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1165258-TCRT1010 |
| Product Name | Sensors, Transducers - Optical Sensors - Reflective - Analog Output |