The TCRT1000 is a reflective optical sensor with an infrared emitter and phototransistor output in a leaded package measuring 7 x 4 x 2.5 mm. It has a peak operating distance of 1 mm and operates within a reliable detection range of 0.2 mm to 4 mm, delivering a typical output current of 0.7 mA under test conditions. The sensor includes a daylight blocking filter and emits at 950 nm. It operates from -40 °C to +85 °C, with a collector-emitter voltage rating of 32 V and a maximum collector current of 50 mA. The device is lead-free and meets RoHS standards.
Manufacturer: Vishay
Win Source Part Number: 057051-TCRT1000
Packaging: Bulk
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Family Name: TCRT1000
Sensing Distance: 0.157" (4mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): GP2S27T6J00F; GP2S27T; P2S27T5; GP2S27T6;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 057051-TCRT1000 |
| Product Name | Optical Sensors - Optical Sensors - Reflective - Analog Output - TCRT1000 |
| Package Type | SOT3 |