Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output TCPT1600X01

Description
Win Source Part Number: 1112091-TCPT1600X01 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 9µs, 16µs Standard Package: 1,300 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 20 mA Current - DC Forward (If) (Max): 25 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Package / Case: Module, No Lead, Slot Type Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Vishay Semiconductor Opto Division Other Names: TCPT1600X01TR,TCPT16 00X01CT,TCPT1600X01D KR Base Product Number: TCPT1600
Request a Quote Datasheet
Description
Win Source Part Number: 1112091-TCPT1600X01 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 9µs, 16µs Standard Package: 1,300 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 20 mA Current - DC Forward (If) (Max): 25 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Package / Case: Module, No Lead, Slot Type Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Vishay Semiconductor Opto Division Other Names: TCPT1600X01TR,TCPT16 00X01CT,TCPT1600X01D KR Base Product Number: TCPT1600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 1112091-TCPT1600X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
1112091-TCPT1600X01
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 1112091-TCPT1600X01
Win Source Part Number: 1112091-TCPT1600X01 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 9µs, 16µs Standard Package: 1,300 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 20 mA Current - DC Forward (If) (Max): 25 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Package / Case: Module, No Lead, Slot Type Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Vishay Semiconductor Opto Division Other Names: TCPT1600X01TR,TCPT16 00X01CT,TCPT1600X01D KR Base Product Number: TCPT1600

Win Source Part Number: 1112091-TCPT1600X01
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Series: Automotive, AEC-Q100
Package: Tape & Reel
Response Time: 9µs, 16µs
Standard Package: 1,300
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 20 mA
Current - DC Forward (If) (Max): 25 mA
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.118" (3mm)
Package / Case: Module, No Lead, Slot Type
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Vishay Semiconductor Opto Division
Other Names: TCPT1600X01TR,TCPT1600X01CT,TCPT1600X01DKR
Base Product Number: TCPT1600

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1112091-TCPT1600X01
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting Surface Mount (SMD); Module, No Lead, Slot Type
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1451-015A-N - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Image sensor modules - C16091-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details