Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output TCPT1350X01

Description
Win Source Part Number: 959445-TCPT1350X01 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Series: Automotive, AEC-Q101 Type: Unamplified Package: Tape & Reel Response Time: 9µs, 16µs Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 20 mA Current - DC Forward (If) (Max): 15 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Package / Case: Module, Slotted Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TCUT1350X01; TCUT1300X01; TCPT1300X01; EE-SX1109; EESX-1108; SFH 3400-ZTCPT1350X01.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: TCPT1350X01TR,TCPT13 50X01DKR,TCPT1350X01 CT Base Product Number: TCPT1350
Request a Quote Datasheet
Description
Win Source Part Number: 959445-TCPT1350X01 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Series: Automotive, AEC-Q101 Type: Unamplified Package: Tape & Reel Response Time: 9µs, 16µs Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 20 mA Current - DC Forward (If) (Max): 15 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Package / Case: Module, Slotted Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TCUT1350X01; TCUT1300X01; TCPT1300X01; EE-SX1109; EESX-1108; SFH 3400-ZTCPT1350X01.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: TCPT1350X01TR,TCPT13 50X01DKR,TCPT1350X01 CT Base Product Number: TCPT1350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 959445-TCPT1350X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
959445-TCPT1350X01
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 959445-TCPT1350X01
Win Source Part Number: 959445-TCPT1350X01 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Series: Automotive, AEC-Q101 Type: Unamplified Package: Tape & Reel Response Time: 9µs, 16µs Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 20 mA Current - DC Forward (If) (Max): 15 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Package / Case: Module, Slotted Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TCUT1350X01; TCUT1300X01; TCPT1300X01; EE-SX1109; EESX-1108; SFH 3400-ZTCPT1350X01.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: TCPT1350X01TR,TCPT13 50X01DKR,TCPT1350X01 CT Base Product Number: TCPT1350

Win Source Part Number: 959445-TCPT1350X01
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Series: Automotive, AEC-Q101
Type: Unamplified
Package: Tape & Reel
Response Time: 9µs, 16µs
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 20 mA
Current - DC Forward (If) (Max): 15 mA
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.118" (3mm)
Package / Case: Module, Slotted
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TCUT1350X01; TCUT1300X01; TCPT1300X01; EE-SX1109; EESX-1108; SFH 3400-ZTCPT1350X01.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Other Names: TCPT1350X01TR,TCPT1350X01DKR,TCPT1350X01CT
Base Product Number: TCPT1350

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 959445-TCPT1350X01
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting Surface Mount (SMD); Module, Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1350812-A1122LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Optical Rug. Temperature Sensor FC 1565 - 1-FS63RTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details