Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - TCND3000 TCND3000

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265644-TCND3000 Series: HALIOS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Output Type: PIN Photodiode Part Status: Obsolete(EOL) Sensing Method: Reflective Family Name: TCND3000 Sensing Distance: 0.394" ~ 0.787" (10mm ~ 20mm) ADJ Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): TCND5000; Introduction Date: November 02, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265644-TCND3000 Series: HALIOS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Output Type: PIN Photodiode Part Status: Obsolete(EOL) Sensing Method: Reflective Family Name: TCND3000 Sensing Distance: 0.394" ~ 0.787" (10mm ~ 20mm) ADJ Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): TCND5000; Introduction Date: November 02, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCND3000 - 1265644-TCND3000 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCND3000
1265644-TCND3000
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCND3000 1265644-TCND3000
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265644-TCND3000 Series: HALIOS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Output Type: PIN Photodiode Part Status: Obsolete(EOL) Sensing Method: Reflective Family Name: TCND3000 Sensing Distance: 0.394" ~ 0.787" (10mm ~ 20mm) ADJ Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): TCND5000; Introduction Date: November 02, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265644-TCND3000
Series: HALIOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Output Type: PIN Photodiode
Part Status: Obsolete(EOL)
Sensing Method: Reflective
Family Name: TCND3000
Sensing Distance: 0.394" ~ 0.787" (10mm ~ 20mm) ADJ
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): TCND5000;
Introduction Date: November 02, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - TCND3000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
TCND3000
Sensors, Transducers - Optical Sensors - Reflective - Analog Output TCND3000
SENSOR REFLECTIVE PIN SMD

SENSOR REFLECTIVE PIN SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1265644-TCND3000 TCND3000
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - TCND3000 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT - 937086-TMP302DDRLT - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 7095648P - RS Components, Ltd.
Specs
Package / Mounting SOIC
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details