The TCMT4600 is a quad-channel optocoupler with AC input and phototransistor output in a 16-pin SOP package measuring 7.00 mm × 4.40 mm. It provides 3750 V RMS isolation, a maximum collector current of 50 mA per channel, and a current transfer ratio of 80% to 300%. The device operates over an ambient temperature range of -40 °C to +100 °C and meets UL 1577, cUL, DIN EN 60747-5-5, and BSI safety certifications. It features a typical input-to-output capacitance of 0.3 pF and is designed for applications such as programmable logic controllers.
4CH Optocoupler, 3.75kV Isolation, 60mA Fwd, SOP Product overview: TCMT4600 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT4600 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT4600 |
| Product Name | 3.75kV 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |