The TCMT4100T0 is a quad-channel optocoupler with phototransistor outputs in an SSOP-16 package, designed for isolated signal transmission in industrial and communications applications. It features a 3750 V RMS isolation voltage, a coupling capacitance of 0.3 pF typically, and a current transfer ratio (CTR) range of 50 to 600% for the TCMT4100 series. The device supports an ambient operating temperature range from -40 °C to +100 °C and complies with safety standards including UL, cUL, VDE 0884, BSI, and FIMKO. It is supplied on tape and reel with the component rotated 180° in the cavity compared to the base TCMT4100. The package dimensions and thermal performance are consistent with the TCMT4100 series. The TCMT4100T0 variant is distinguished only by its tape and reel orientation; all electrical and safety ratings match those of the TCMT4100.
4-Ch Transistor Output Optocoupler, 70V VCEO, 600% CTR, SOP Product overview: TCMT4100T0 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT4100T0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT4100T0 |
| Product Name | 70V Bipolar Transistor |
| PD | 250 milliwatts |