Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output TCMT4100T0

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331886-TCMT4100T0 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 4.7µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 5µs Supplier Device Package: 16-SOP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 16-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: TCMT4100T0CT,TCMT410 0T0DKR,TCMT4100T0-ND ,TCMT4100T0TR Base Product Number: TCMT4100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331886-TCMT4100T0 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 4.7µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 5µs Supplier Device Package: 16-SOP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 16-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: TCMT4100T0CT,TCMT410 0T0DKR,TCMT4100T0-ND ,TCMT4100T0TR Base Product Number: TCMT4100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331886-TCMT4100T0 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331886-TCMT4100T0
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331886-TCMT4100T0
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331886-TCMT4100T0 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 4.7µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 5µs Supplier Device Package: 16-SOP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 16-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: TCMT4100T0CT,TCMT410 0T0DKR,TCMT4100T0-ND ,TCMT4100T0TR Base Product Number: TCMT4100 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331886-TCMT4100T0
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 3µs, 4.7µs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 6µs, 5µs
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 16-SOIC (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: TCMT4100T0CT,TCMT4100T0DKR,TCMT4100T0-ND,TCMT4100T0TR
Base Product Number: TCMT4100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331886-TCMT4100T0
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 349075 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Isolators - Isolators - Gate Drivers - 1243520-SI8234BB-C-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details