The TCMT1600T3 is a single-channel optocoupler with AC input and phototransistor output, housed in a SOP-4 mini-flat package measuring 7.00 mm x 4.40 mm. It features a 3750 V RMS isolation test voltage, a typical input-to-output capacitance of 0.3 pF, and a current transfer ratio of 80 to 300%. The device complies with UL 1577, cUL, DIN EN 60747-5-5, BSI, and CQC standards. It operates from -40 °C to +100 °C ambient temperature and is rated for surface-mount reflow soldering per J-STD-020. The part is available only on tape and reel, with a 180° rotation in the tape cavity compared to the base TCMT1600.
Optocoupler - Transistor Output, 1 CHANNEL AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, MINIFLAT, SOP-4 Product overview: TCMT1600T3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1600T3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1600T3 |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |