The TCMT1600 is a single-channel optocoupler with AC input and phototransistor output in a SOP-4 package measuring 7.00 mm × 4.40 mm. It provides 3750 V RMS isolation, a collector-emitter voltage rating of 70 V, and a maximum forward current of 60 mA. The current transfer ratio ranges from 80% to 300%. It is certified to UL 1577, cUL, DIN EN 60747-5-5, BSI, and CQC standards. Operating ambient temperature ranges from -40 °C to +100 °C. The device is supplied in tape and reel packaging with a 180° rotation in the tape cavity.
Optocoupler 3.75kV Isolation, 70V VCEO, 60mA IF, SOP Product overview: TCMT1600 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1600 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1600 |
| Product Name | 3.75kV 70V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |