The TCMT1119 is a single-channel optocoupler with a phototransistor output in a 4-pin SSOP-4 package, measuring 7.00 mm × 2.60 mm with a 1.27 mm lead pitch. It provides 3750 V RMS isolation, a maximum collector-emitter voltage of 70 V, and a collector current rating of 50 mA. The current transfer ratio (CTR) ranges from 200% to 400% at 5 mA forward current and 5 V collector-emitter voltage. It operates from -40 °C to +110 °C ambient temperature and meets UL1577, cUL, VDE 0884-5, and IEC 60747-5-5 safety standards. The coupling capacitance is 0.3 pF typical, and packaging includes tape and reel for SMD assembly. The part is RoHS compliant and classified as moisture sensitivity level 1.
1-Ch Transistor Optocoupler, 70V VCEO, 50mA IF, 3.75kV Isolation, SMD Product overview: TCMT1119 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 50mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 50mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1119 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1119 |
| Product Name | SMD 70V 50mA 3.75kV Bipolar Transistor |
| IC(max) | 50 milliamps |