The TCMT1116 is a single-channel phototransistor optocoupler in a 4-pin SSOP-4 surface-mount package with a half-pitch mini-flat footprint measuring 7.00 mm × 4.40 mm. It provides 3750 V RMS isolation voltage and has a current transfer ratio (CTR) range of 100% to 300% at 5 mA forward current and 5 V collector-emitter voltage. The device meets UL1577, cUL, VDE 0884-5, and IEC 60747-5-5 safety standards, with a creepage and clearance distance of at least 5 mm. Operating ambient temperature ranges from -40 °C to +110 °C, and junction temperature is rated to 125 °C. Switching times include a turn-on time of 3 μs at 10 mA forward current and 1 kΩ load. Coupling capacitance is 0.3 pF typical.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, SMD, 4 PIN Product overview: TCMT1116 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1116 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1116 |
| Product Name | SMD Bipolar Transistor |
| PD | 230 milliwatts |