Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265639-TCMT1113
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 110°C
Package: 4-SOIC (0.173", 4.40mm)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 3μs, 4μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 5μs, 3μs
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SOP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): OPIA404BTU; OPIA404BTUE; OPIA404BTRE;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
1-Ch Transistor Output Optocoupler, 70V VCEO, 50mA Ic, 3.75kV Isolation, SOP Product overview: TCMT1113 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 50mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 50mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1113 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1265639-TCMT1113 | 903-TCMT1113 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TCMT1113 | 70V 50mA 3.75kV Bipolar Transistor |
| Package Type | SOT3 | |
| Packing Method | Tape Reel; Reel - TR | |
| TJ | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) |