The TCMT1112 is a single-channel phototransistor optocoupler in a 4-pin SOP-4 surface-mount package with a width of 3.5 mm and a height of 2.05 mm, designed for electrical isolation in applications such as programmable logic controllers and modems. It features an AC isolation test voltage of 3750 V RMS, a coupling capacitance of 0.3 pF, and a current transfer ratio (CTR) range of 63% to 125% at 5 mA forward current. The device supports an operating ambient temperature range of -40 °C to +110 °C, and meets UL1577, cUL, VDE, and BSI safety standards. Maximum collector current is 50 mA, with a collector-emitter voltage rating of 70 V. Junction temperature is rated up to 125 °C. The package has a creepage and clearance distance of 5 mm, with reinforced insulation thickness of 0.4 mm as per IEC 60950.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, SMD, 4 PIN Product overview: TCMT1112 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT1112 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT1112 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |